Status: | Unknown |
---|---|
Series: | SMBJ5.0A thru SMBJ188A |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.16 |
5,275
|
Buy Now | |
TTI Europe | US$0.06 |
146,250
|
Buy Now | |
Avnet America | US$0.11 |
96,000
|
Buy Now | |
Future Electronics | US$0.06 |
44,250
|
Buy Now | |
Newark Electronics | US$0.13 |
3,127
|
Buy Now | |
element14 | US$0.14 |
2,977
|
Buy Now | |
Chip One Stop | US$0.07 |
2,250
|
Buy Now | |
Farnell | US$0.15 |
2,227
|
Buy Now | |
EBV Elektronik | - |
63,750
|
Buy Now | |
Rutronik | US$0.06 |
-
|
Buy Now | |
Distrelec | US$0.19 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMBJ5.0A thru SMBJ188A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode TVS Single Uni-Dir 20V 600W 2-Pin SMB T/R | Avnet America |
SMBJ Series 600 W 20 V Uni-Directional SMT TRANSZORB« TVS Diode - DO-214AA | Future Electronics |
Unidirectional TVS 600W 20V SMB | RS |
Tvs Diode, 600W, 20V, Unidir, Do-214Aa Rohs Compliant: Yes |Vishay SMBJ20A-E3/52 | Newark Electronics |
TVS DIODE, 600W, 20V, UNIDIR, DO-214AA | element14 |
TVS-DIODE UNI 0,6KW 24V SMB | Rutronik |
Vishay TVS Diode Uni-Directional 20V 600W DO-214AA SMBJ | Distrelec |
Where can I find additional details, specifications and documents for a SMBJ20A-E3/52?
Additional datasheets, footprints and schematics for SMBJ20A-E3/52 are listed on our Part Details page. You can also find images and similar parts to SMBJ20A-E3/52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ20A-E3/52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ20A-E3/52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ20A-E3/52 you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ20A-E3/52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ20A-E3/52 have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, RS and Newark Electronics have stock available or on a lead time for SMBJ20A-E3/52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ20A-E3/52 often in real-time on the comparison pages.
What if I can't find stock of SMBJ20A-E3/52?
You can fill out our help required form which you can use to request a quote for SMBJ20A-E3/52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.