Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
5,549
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
9,000
in stock
|
Buy Now | |
element14
from US$0.14
|
5,549
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,557
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMBJ17CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 17 V |
Breakdown VoltageVBR Min(V) | 18.9 V |
BreakdownVoltageVBR Max (V) | 21.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 26.6 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 17V |
Clamping Voltage Vc Max | 27.6V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 18.9V |
Breakdown Voltage Max | 20.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
TVS DIODE, 600W, 17V, BIDIR, DO-214AA | element14 |
Littelfuse TVS Diode, Bi-Directional, 17V, 21.8A, DO-214AA | Distrelec |
600W 17VWM 5% BI DO214AA | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
SMBJ Series 27.6 V 0.6 kW Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
600W Surface Mount TVS Diode | Littelfuse SMBJ17CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 17V |
Clamping Voltage Vc Max | 27.6V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 18.9V |
Breakdown Voltage Max | 20.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 17V |
Clamping Voltage Vc Max | 27.6V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 18.9V |
Breakdown Voltage Max | 20.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Directional 17V 600W 2-Pin DO-214AA | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 18.9V to 21.7V |
---|---|
Diode Case Style | DO-214AA |
No. of Pins | 2 |
Peak Pulse Current Ippm | 50A |
Power Dissipation Pd | 600W |
Reverse Stand-Off Voltage Vrwm | 17V |
TVS Polarity | Bidirectional |
RoHS Compliant | Yes |
Dio Tvs Vwm 17V 600W Bidir Smb |Bourns SMBJ17CA | Newark Electronics |
Diode TVS Single Bi-Dir 17V 600W 2-Pin SMB | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ17CA?
Additional datasheets, footprints and schematics for SMBJ17CA are listed on our Part Details page. You can also find images and similar parts to SMBJ17CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ17CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ17CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ17CA fall under?
The SMBJ17CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ17CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ17CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ17CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ17CA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Distrelec have stock available or on a lead time for SMBJ17CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ17CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ17CA?
You can fill out our help required form which you can use to request a quote for SMBJ17CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.