Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,000
in stock
|
Buy Now | |
element14
from US$0.13
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
1,850
in stock
|
Buy Now | |
Micros
from US$0.05
|
1,670
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 170 V |
Breakdown VoltageVBR Min(V) | 189 V |
BreakdownVoltageVBR Max (V) | 217.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 275 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 170V |
Clamping Voltage Vc Max | 275V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 189V |
Breakdown Voltage Max | 209V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 2.2A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 170V |
Clamping Voltage Vc Max | 275V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 189V |
RoHS Compliant | Yes |
600W 170VWM 5% BI DO214AA | TTI Europe |
Tvs Diode, 600W, 170V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 170V, BIDIR, DO-214AA | element14 |
Littelfuse TVS Diode, Bi-Directional, 170V, 2.2A, DO-214AA | Distrelec |
SMBJ Series 189 V 600 W Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 170V |
Clamping Voltage Vc Max | 275V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 189V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 170V 600W 2-Pin SMB | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ170CA?
Additional datasheets, footprints and schematics for SMBJ170CA are listed on our Part Details page. You can also find images and similar parts to SMBJ170CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ170CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ170CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ170CA fall under?
The SMBJ170CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ170CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ170CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ170CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ170CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for SMBJ170CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ170CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ170CA?
You can fill out our help required form which you can use to request a quote for SMBJ170CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.