SMBJ160CA-13-F TVS - Transient Voltage Suppressors by Multicomp

DIODE TVS 600W 160V BI-DIRECTIONAL DO-214AA FULL REEL

Status: Unknown
Series: SMBJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
2,885
in stock
Buy Now
Logo for element14
element14
from US$0.09
2,885
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Product Range SMBJ Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 160V
Clamping Voltage Vc Max 259V
Diode Case Style DO-214AA
No. of Pins 2Pins


SMBJ160CA-13-F TVS - Transient Voltage Suppressors by Multicomp Pro

DIODE, TVS, 600W, 160V, BI-DIRECTIONAL, DO-214AA, FULL REEL

Status: Unknown
Series: SMBJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMBJ Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 160V
Clamping Voltage Vc Max 259V
Diode Case Style DO-214AA (SMB)
No. of Pins 2Pins
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMBJ160CA-13-F?

Additional datasheets, footprints and schematics for SMBJ160CA-13-F are listed on our Part Details page. You can also find images and similar parts to SMBJ160CA-13-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMBJ160CA-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ160CA-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMBJ160CA-13-F fall under?

The SMBJ160CA-13-F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMBJ160CA-13-F when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ160CA-13-F you can contact the distributor directly for product support, shipping queries etc.

Is the SMBJ160CA-13-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMBJ160CA-13-F have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for SMBJ160CA-13-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMBJ160CA-13-F often in real-time on the comparison pages.

What if I can't find stock of SMBJ160CA-13-F?

You can fill out our help required form which you can use to request a quote for SMBJ160CA-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay