Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
279,117
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
78,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
4,994
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,595
in stock
|
Buy Now | |
element14
from US$0.14
|
1,595
in stock
|
Buy Now | |
EBV Elektronik
-
|
72,000
in stock
|
Buy Now | |
Avnet America
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMBJ14CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 14 V |
Breakdown VoltageVBR Min(V) | 15.6 V |
BreakdownVoltageVBR Max (V) | 17.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 23.2 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.6V |
Breakdown Voltage Max | 17.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMBJ Series 23.2 V 0.6 kW Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
TVS-DIODE BI 0,6KW 16V SMB | Rutronik |
600W 14VWM 5% BI DO214AA | TTI Europe |
TVS Diode, 600W, 14V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ14CA | RS Americas |
Littelfuse TVS Diode, Bi-Directional, 14V, 25.9A, DO-214AA | Distrelec |
Tvs Diode, 600W, 14V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 14V, BIDIR, DO-214AA | element14 |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.6V |
Breakdown Voltage Max | 17.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.6V |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 14V 600W 2-Pin SMB | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ14CA?
Additional datasheets, footprints and schematics for SMBJ14CA are listed on our Part Details page. You can also find images and similar parts to SMBJ14CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ14CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ14CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ14CA fall under?
The SMBJ14CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ14CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ14CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ14CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ14CA have stock available?
Authorised distributors including Farnell, Future Electronics, Rutronik, TTI Europe and RS Americas have stock available or on a lead time for SMBJ14CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ14CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ14CA?
You can fill out our help required form which you can use to request a quote for SMBJ14CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.