Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
21,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
2,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,903
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,663
in stock
|
Buy Now | |
element14
from US$0.17
|
1,006
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,006
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMBJ14AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 14 V |
Breakdown VoltageVBR Min(V) | 15.6 V |
BreakdownVoltageVBR Max (V) | 17.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 23.2 V |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.6V |
Breakdown Voltage Max | 17.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 15.6V |
Breakdown Voltage Range | 15.6V to 17.2V |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 25.9A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 14V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dio Tvs Vwm 14V 600W Unidir Smb Rohs Compliant: Yes |Bourns SMBJ14A | Newark Electronics |
ESD Suppressors/TVS Diodes 14volts 5uA 25.8 Amps | Rapid Electronics |
Diode TVS Single Uni-Dir 14V 600W 2-Pin SMB | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.6V |
Breakdown Voltage Max | 17.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ14A | RS |
TVS DIODE, 600W, 14V, UNIDIR, DO-214AA | element14 |
Diode TVS Single Uni-Directional 14V 600W 2-Pin DO-214AA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 23.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
SMBJ Series 5 W 17.2 V Uni-Directional Surface Mount TVS Diode - SMB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 14V, 25.9A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE UNI 0,6KW 16V SMB | Rutronik |
600W Surface Mount TVS Diode | Littelfuse SMBJ14A | RS Americas |
600W 14VWM 5% UNI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBJ14A?
Additional datasheets, footprints and schematics for SMBJ14A are listed on our Part Details page. You can also find images and similar parts to SMBJ14A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ14A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ14A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ14A fall under?
The SMBJ14A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ14A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ14A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ14A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ14A have stock available?
Authorised distributors including Future Electronics, CoreStaff, RS, Distrelec and Newark Electronics have stock available or on a lead time for SMBJ14A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ14A often in real-time on the comparison pages.
What if I can't find stock of SMBJ14A?
You can fill out our help required form which you can use to request a quote for SMBJ14A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.