Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 140V |
Clamping Voltage Vc Max | 227V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 155V |
Breakdown Voltage Max | 171V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 2.65A |
Power Dissipation Pd | 600W |
Transient Voltage Suppressor, Tvs, Smbj Series, Bidirectional, 140 V, Do-214Aa, 2, 155 V Rohs Compliant: Yes |Kyocera Avx SMBJ140CA | Newark Electronics |
TVS DIODE, 600W, 140V, BIDIR, DO-214AA | element14 |
600W 140VWM 5% BI DO214AA | TTI Europe |
Diode TVS Single Bi-Dir 140V 600W 2-Pin SMBJ | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ140CA?
Additional datasheets, footprints and schematics for SMBJ140CA are listed on our Part Details page. You can also find images and similar parts to SMBJ140CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ140CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ140CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ140CA fall under?
The SMBJ140CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ140CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ140CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ140CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ140CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for SMBJ140CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ140CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ140CA?
You can fill out our help required form which you can use to request a quote for SMBJ140CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.