Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 140V |
Clamping Voltage Vc Max | 227V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 155V |
Breakdown Voltage Max | 171V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 2.65A |
Power Dissipation Pd | 600W |
TVS DIODE, 600W, 140V, UNIDIR, DO-214AA | element14 |
Transient Voltage Suppressor, Tvs, Smbj Series, Unidirectional, 140 V, Do-214Aa, 2, 155 V Rohs Compliant: Yes |Kyocera Avx SMBJ140A | Newark Electronics |
Diode TVS Single Uni-Dir 140V 600W 2-Pin SMBJ | Avnet America |
600W 140VWM 5% UNI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBJ140A?
Additional datasheets, footprints and schematics for SMBJ140A are listed on our Part Details page. You can also find images and similar parts to SMBJ140A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ140A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ140A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ140A fall under?
The SMBJ140A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ140A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ140A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ140A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ140A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMBJ140A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ140A often in real-time on the comparison pages.
What if I can't find stock of SMBJ140A?
You can fill out our help required form which you can use to request a quote for SMBJ140A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.