Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
2,200
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
8,007
in stock
|
Buy Now | |
element14
from US$0.19
|
8,007
in stock
|
Buy Now | |
Farnell
from US$0.16
|
8,007
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
2,975
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
2,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,071
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
485
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 13 V |
Breakdown VoltageVBR Min(V) | 14.4 V |
BreakdownVoltageVBR Max (V) | 16.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 21.5 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 14.4V |
Breakdown Voltage Range | 14.4V to 15.9V |
Breakover Voltage Min | 14.4V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 27.9A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 13V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 13V |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Clamping Voltage Vc Max | 21.5V |
Peak Pulse Current Ippm | 28A |
No. of Pins | 2 |
TVS Diode, 600W, 13V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ13CA | RS Americas |
TVS-DIODE BI 0,6KW 15V SMB | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 13V, 28A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
SMBJ Series 21.5 V 0.6 kW Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 600W, 13V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 13V, BIDIR, DO-214AA | element14 |
Diode, Fairchild, SMBJ13CA | RS |
Diode TVS Single Bi-Directional 13V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
600W 13VWM 5% BI DO214AA | TTI Europe |
Diode TVS Single Bi-Dir 13V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMBJ13CA?
Additional datasheets, footprints and schematics for SMBJ13CA are listed on our Part Details page. You can also find images and similar parts to SMBJ13CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ13CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ13CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ13CA fall under?
The SMBJ13CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ13CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ13CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ13CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ13CA have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMBJ13CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ13CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ13CA?
You can fill out our help required form which you can use to request a quote for SMBJ13CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.