SMBJ120CA Zener TVSs by Diodes Incorporated

600W Surface Mount Transient Voltage Suppressor


Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.10
3,300
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
9,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
5,251
in stock
Buy Now
Logo for element14
element14
from US$0.20
5,251
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.19
5,251
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.08
4,834
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.30
3,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$0.23
-
Buy Now

Specifications

AEC Qualified No
Compliance (Only Automotive supports PPAP) Standard
Configuration Single (Bi-Directional)
Power Rating (mW) 600 W
Reverse Standoff Voltage VRWM(V) 120 V
Breakdown VoltageVBR Min(V) 133 V
BreakdownVoltageVBR Max (V) 153 V
Maximum Reverse Leakage CurrentIR @ VRWM Max 5 µA
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) 193 V


SMBJ120CA TVS - Transient Voltage Suppressors by ON Semiconductor

TVS BIDIRECT 600W 120V SMB

Status: Unknown
Series: SMBJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMBJ Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 120V
Clamping Voltage Vc Max 193V
Diode Case Style DO-214AA
No. of Pins 2Pins
Breakdown Voltage Min 133V
Breakdown Voltage Max 147V
Peak Pulse Power Dissipation 600W
Automotive Qualification Standard -
SVHC Lead (27-Jun-2018)
Breakdown Voltage 147V
Breakdown Voltage Range 133V to 147V
Diode Type Bidirectional TVS
Operating Temperature Max 150°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Peak Pulse Current Ippm 3.1A
Power Dissipation Pd 600W
Stand-off Voltage 120V
Termination Type Surface Mount Device
Time Measured 5ns

SMBJ120CA Taiwan Semiconductor Parts by Taiwan Semiconductor

TVS DIODE 600W 120V BIDIR DO-214AA

Status: Unknown
Series: SMBJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMBJ Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 120V
Clamping Voltage Vc Max 193V
Diode Case Style DO-214AA
No. of Pins 2Pins
Breakdown Voltage Min 133V
Breakdown Voltage Max 147V
Peak Pulse Power Dissipation 600W
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tvs Diode, 600W, 120V, Bidir, Do-214Aa | Newark Electronics
TVS DIODE, 600W, 120V, BIDIR, DO-214AA | element14
Diode, Fairchild, SMBJ120CA | RS
Diode TVS Single Bi-Directional 120V 600W 2-Pin DO-214AA | EBV Elektronik

SMBJ120CA Passive Components by Bourns Electronics

DIODE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Breakdown Voltage Range 133V to 153V
Diode Case Style DO-214AA
No. of Pins 2
Peak Pulse Current Ippm 50A
Power Dissipation Pd 600W
Reverse Stand-Off Voltage Vrwm 120V
TVS Polarity Bidirectional
RoHS Compliant Yes

Alternative Descriptions

600W 120VWM 5% BI DO214AA | TTI Europe
Diode TVS Single Bi-Dir 120V 600W 2-Pin SMB | Avnet America

SMBJ120CA TVS - Transient Voltage Suppressors by Littelfuse

TVS-DIODE, 600W, 193V, BIDIRECTIONAL, DO-214AA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 120V
Clamping Voltage Vc Max 193V
Diode Case Style DO-214AA (SMB)
No. of Pins 2Pins
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

SMBJ Series 193 V 0.6 kW Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics
Diode: TVS | Transfer Multisort Elektronik
Littelfuse TVS Diode, Bi-Directional, 120V, 3.1A, DO-214AA | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMBJ120CA?

Additional datasheets, footprints and schematics for SMBJ120CA are listed on our Part Details page. You can also find images and similar parts to SMBJ120CA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMBJ120CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ120CA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMBJ120CA fall under?

The SMBJ120CA is listed under Zener TVSs.

Can I view similar or alternative parts?

You can view similar parts to SMBJ120CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ120CA you can contact the distributor directly for product support, shipping queries etc.

Is the SMBJ120CA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.

Which authorised distributors for SMBJ120CA have stock available?

Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMBJ120CA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMBJ120CA often in real-time on the comparison pages.

What if I can't find stock of SMBJ120CA?

You can fill out our help required form which you can use to request a quote for SMBJ120CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay