Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.10 |
12,306
|
Buy Now | |
Avnet America | US$0.08 |
24,000
|
Buy Now | |
Newark Electronics | US$0.20 |
12,306
|
Buy Now | |
element14 | US$0.10 |
12,306
|
Buy Now | |
Future Electronics | US$0.08 |
9,000
|
Buy Now | |
Rutronik | US$0.05 |
3,000
|
Buy Now | |
Distrelec | US$0.27 |
2,995
|
Buy Now | |
CoreStaff | US$0.15 |
2,894
|
Buy Now | |
RS Americas | US$0.25 |
571
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
154
|
Buy Now | |
EBV Elektronik | - |
3,000
|
Buy Now | |
Symmetry Electronics | US$0.23 |
-
|
Buy Now | |
TTI Europe | US$0.06 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 10 V |
Breakdown VoltageVBR Min(V) | 11.1 V |
BreakdownVoltageVBR Max (V) | 12.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 17 V |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 12.8V |
Breakdown Voltage Range | 11.1V to 12.3V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 35.3A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 10V |
Termination Type | Surface Mount Device |
Time Measured | 5ns |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Bi-Dir 10V 600W 2-Pin SMB | Avnet America |
Tvs Diode, 600W, 10V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 10V, BIDIR, DO-214AA | element14 |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Directional 10V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
RoHS Compliant | Yes |
SMBJ Series 5 W 12.3 V Bi-Directional Surface Mount TVS Diode - SMB | Future Electronics |
TVS-DIODE BI 0,6KW 12V SMB | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 10V, 35.3A, DO-214AB | Distrelec |
Diode, TVS, For Data/Comm, Industrial Equip,35.3A, SMD, Solder Term, Clamp-V 17V | Littelfuse SMBJ10CA | RS Americas |
Diode: TVS | Transfer Multisort Elektronik |
600W 10VWM 5% BI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBJ10CA?
Additional datasheets, footprints and schematics for SMBJ10CA are listed on our Part Details page. You can also find images and similar parts to SMBJ10CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ10CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ10CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ10CA fall under?
The SMBJ10CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ10CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ10CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ10CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ10CA have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SMBJ10CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ10CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ10CA?
You can fill out our help required form which you can use to request a quote for SMBJ10CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.