SMBJ10A-13-F TVS - Transient Voltage Suppressors by Multicomp

DIODE TVS 600W 10V UNIDIRECTIONAL DO-214AA

Status: Unknown
Series: SMBJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
39,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
3,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.08
2,270
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
2,060
in stock
Buy Now
Logo for element14
element14
from US$0.09
2,060
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Product Range SMBJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 10V
Clamping Voltage Vc Max 17V
Diode Case Style DO-214AA
No. of Pins 2Pins


SMBJ10A-13-F TVS - Transient Voltage Suppressors by Multicomp Pro

DIODE, TVS, 600W, 10V, UNIDIRECTIONAL, DO-214AA

Status: Unknown
Series: SMBJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMBJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 10V
Clamping Voltage Vc Max 17V
Diode Case Style DO-214AA (SMB)
No. of Pins 2Pins
RoHS Compliant Yes

SMBJ10A-13-F Semiconductors - Discretes by Diodes Incorporated

PROTECTION TVS UNIDIRECTIONAL SMB 600W 10.0V ROHS 3K

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

SMBJ Series 400 W 10 VBR Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics
Diode TVS Single Uni-Dir 10V 600W 2-Pin SMB T/R | Avnet America
Diode: TVS | Transfer Multisort Elektronik
Tvs Diode, 600W, 10V, Unidir, Smb Rohs Compliant: Yes |Diodes Inc. SMBJ10A-13-F | Newark Electronics
TVS DIODE, 600W, 10V, UNIDIR, SMB | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMBJ10A-13-F?

Additional datasheets, footprints and schematics for SMBJ10A-13-F are listed on our Part Details page. You can also find images and similar parts to SMBJ10A-13-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMBJ10A-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ10A-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMBJ10A-13-F fall under?

The SMBJ10A-13-F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMBJ10A-13-F when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ10A-13-F you can contact the distributor directly for product support, shipping queries etc.

Is the SMBJ10A-13-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMBJ10A-13-F have stock available?

Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SMBJ10A-13-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMBJ10A-13-F often in real-time on the comparison pages.

What if I can't find stock of SMBJ10A-13-F?

You can fill out our help required form which you can use to request a quote for SMBJ10A-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay