Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
5,700
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
240,000
in stock
|
Buy Now | |
element14
from US$0.23
|
16,706
in stock
|
Buy Now | |
Farnell
from US$0.11
|
16,706
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,781
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,989
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
719
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 100 V |
Breakdown VoltageVBR Min(V) | 111 V |
BreakdownVoltageVBR Max (V) | 128 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 162 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 111V |
Breakdown Voltage Range | 111V to 123V |
Breakover Voltage Min | 111V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 3.7A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 100V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 111V to 123V |
Peak Pulse Current Ippm | 3.7A |
Power Dissipation Pd | 5W |
SMBJ Series 5 W 123 V Bi-Directional Surface Mount TVS Diode - SMB | Future Electronics |
TVS-DIODE BI 0,6KW 120V SMB | Rutronik |
600W 100VWM 5% BI DO214AA | TTI Europe |
Littelfuse TVS Diode, Bi-Directional, 100V, 3.7A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Bi-Directional 100V 600W SMB | Littelfuse SMBJ100CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ100CA | RS |
Tvs Diode, 600W, 100V, Bidir, Do-214Aa | Newark Electronics |
Diode TVS Single Bi-Directional 100V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
RoHS Compliant | Yes |
BNSSMBJ100CA | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ100CA?
Additional datasheets, footprints and schematics for SMBJ100CA are listed on our Part Details page. You can also find images and similar parts to SMBJ100CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ100CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ100CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ100CA fall under?
The SMBJ100CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ100CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ100CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ100CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ100CA have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for SMBJ100CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ100CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ100CA?
You can fill out our help required form which you can use to request a quote for SMBJ100CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.