Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
7,121
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
7,121
in stock
|
Buy Now | |
element14
from US$0.10
|
7,121
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 9 V |
Breakdown VoltageVBR Min(V) | 10 V |
BreakdownVoltageVBR Max (V) | 11.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 15.4 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMAJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 111V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 2.74A |
Power Dissipation Pd | 400W |
Diode TVS Single Bi-Dir 90V 400W 2-Pin SMAJ | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 400W, 9V, Bidir, Do-214Ac Rohs Compliant: Yes |Taiwan Semiconductor SMAJ9.0CA | Newark Electronics |
TVS DIODE, 400W, 9V, BIDIR, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Bi-Dir 9V 400W 2-Pin SMA | Avnet America |
A 9.0V, 400W, bi-directional, SMA pkg TVS Diode | Bourns SMAJ9.0CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
RoHS Compliant | Yes |
SMAJ Series 9.0 V 400 W Surface Mount Bi-Directional TVS Diode - DO-214AC | Future Electronics |
TVS-DIODE BI 0,4KW 3,5/5,0V SMA | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 90V, 2.7A, DO-214AC | Distrelec |
400W 90VWM 5% BI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMAJ9.0CA?
Additional datasheets, footprints and schematics for SMAJ9.0CA are listed on our Part Details page. You can also find images and similar parts to SMAJ9.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ9.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ9.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ9.0CA fall under?
The SMAJ9.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ9.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ9.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ9.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ9.0CA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SMAJ9.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ9.0CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ9.0CA?
You can fill out our help required form which you can use to request a quote for SMAJ9.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.