Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Prices starting from US$0.05
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ78CA-13-F?
Additional datasheets, footprints and schematics for SMAJ78CA-13-F are listed on our Part Details page. You can also find images and similar parts to SMAJ78CA-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ78CA-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ78CA-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ78CA-13-F fall under?
The SMAJ78CA-13-F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ78CA-13-F when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ78CA-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ78CA-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ78CA-13-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SMAJ78CA-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ78CA-13-F often in real-time on the comparison pages.
What if I can't find stock of SMAJ78CA-13-F?
You can fill out our help required form which you can use to request a quote for SMAJ78CA-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.