Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
1,991
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,991
in stock
|
Buy Now | |
element14
from US$0.08
|
1,991
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 78 V |
Breakdown VoltageVBR Min(V) | 86.7 V |
BreakdownVoltageVBR Max (V) | 95.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 126 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMAJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
Breakdown Voltage Max | 106V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 95.8V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 3.2A |
Power Dissipation Pd | 1W |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
Breakdown Voltage Max | 95.8V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 400W, 78V, Unidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 78V, UNIDIR, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
Breakdown Voltage Max | 95.8V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
400W 78VWM 5% UNI DO214AC | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 78V, 3.2A, DO-214AC | Distrelec |
TVS-DIODE UNI 0,4KW 5,0V SMA | Rutronik |
SMAJ Series 78 V 400 W Surface Mount Uni-Directional TVS Diode - DO-214AC | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 78V |
Clamping Voltage Vc Max | 126V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 86.7V |
Breakdown Voltage Max | 95.8V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 78V 400W 2-Pin SMA | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ78A?
Additional datasheets, footprints and schematics for SMAJ78A are listed on our Part Details page. You can also find images and similar parts to SMAJ78A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ78A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ78A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ78A fall under?
The SMAJ78A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ78A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ78A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ78A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ78A have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMAJ78A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ78A often in real-time on the comparison pages.
What if I can't find stock of SMAJ78A?
You can fill out our help required form which you can use to request a quote for SMAJ78A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.