Prices starting from US$0.0454
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.31 |
920
|
Buy Now | |
TTI Europe | US$0.0454 |
95,000
|
Buy Now | |
Avnet America | US$0.08 |
15,000
|
Buy Now | |
Rutronik | US$0.0494 |
10,000
|
Buy Now | |
Future Electronics | US$0.0491 |
10,000
|
Buy Now | |
element14 | US$0.14 |
9,735
|
Buy Now | |
Farnell | US$0.14 |
9,735
|
Buy Now | |
Newark Electronics | US$0.17 |
6,720
|
Buy Now | |
Schukat Electronic | US$0.08 |
6,300
|
Buy Now | |
Chip One Stop | US$0.11 |
5,000
|
Buy Now | |
CoreStaff | US$0.15 |
5,000
|
Buy Now | |
Distrelec | US$0.23 |
4,950
|
Buy Now | |
RS Americas | US$0.25 |
2,670
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 7 V |
Breakdown VoltageVBR Min(V) | 7.78 V |
BreakdownVoltageVBR Max (V) | 8.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 200 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12 V |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
Breakdown Voltage Max | 8.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
Breakdown Voltage Max | 8.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 400W 70V SMA | Schukat Electronic |
DIODE, TVS, 7.0V, 300W, 2SMA | RS |
Diode TVS Single Bi-Directional 7V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Bi-Dir 70V 400W 2-Pin SMA | Avnet America |
Tvs Diode, 400W, 70V, Bidir, Do-214Ac | Newark Electronics |
Diode TVS Single Bi-Directoinal 7V 400W 2-Pin SMA | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
RoHS Compliant | Yes |
400W 7.0VWM 5% BI DO214AC | TTI Europe |
TVS-DIODE BI 0,4KW 7V SMA | Rutronik |
SMAJ Series 400 W 7 V 33.3 A 12 Vcl Bi-Directional TVS Diode - DO-214AC | Future Electronics |
TVS DIODE, 400W, BIDIR, DO-214AC | element14 |
Littelfuse TVS Diode, Bi-Directional, 70V, 3.5A, DO-214AC | Distrelec |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ70CA | RS Americas |
Where can I find additional details, specifications and documents for a SMAJ7.0CA?
Additional datasheets, footprints and schematics for SMAJ7.0CA are listed on our Part Details page. You can also find images and similar parts to SMAJ7.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ7.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ7.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ7.0CA fall under?
The SMAJ7.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ7.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ7.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ7.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ7.0CA have stock available?
Authorised distributors including TTI Europe, Avnet America, Rutronik, Future Electronics and element14 have stock available or on a lead time for SMAJ7.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ7.0CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ7.0CA?
You can fill out our help required form which you can use to request a quote for SMAJ7.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.