Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
3,363
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
200,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
200,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0471
|
60,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
4,980
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
4,885
in stock
|
Buy Now | |
element14
from US$0.18
|
3,363
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 6.5 V |
Breakdown VoltageVBR Min(V) | 7.22 V |
BreakdownVoltageVBR Max (V) | 7.98 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 500 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 11.2 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMAJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6.5V |
Clamping Voltage Vc Max | 11.2V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.22V |
Breakdown Voltage Max | 7.98V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 7.98V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 35.7A |
Power Dissipation Pd | 1W |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6.5V |
Clamping Voltage Vc Max | 11.2V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.22V |
Breakdown Voltage Max | 7.98V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Directional 6.5V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6.5V |
Clamping Voltage Vc Max | 11.2V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.22V |
Breakdown Voltage Max | 7.98V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode | Newark Electronics |
Diode TVS Single Bi-Dir 6.5V 400W 2-Pin SMA | Avnet America |
400W 6.5VWM 5% BI DO214AC | TTI Europe |
A 6.5V, 400W, bi-directional, SMA pkg TVS Diode | Bourns SMAJ6.5CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6.5V |
Clamping Voltage Vc Max | 11.2V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage | 7.98V |
RoHS Compliant | Yes |
SMAJ Series 11.2 V 0.4 kW Surface Mount Bi-Directional TVS Diode - DO-214AC | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 6.5V, 35.7A, DO-214AC | Distrelec |
TVS DIODE, 400W, 6.5V, BIDIR, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a SMAJ6.5CA?
Additional datasheets, footprints and schematics for SMAJ6.5CA are listed on our Part Details page. You can also find images and similar parts to SMAJ6.5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ6.5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ6.5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ6.5CA fall under?
The SMAJ6.5CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ6.5CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ6.5CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ6.5CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ6.5CA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, TTI Europe and Chip One Stop have stock available or on a lead time for SMAJ6.5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ6.5CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ6.5CA?
You can fill out our help required form which you can use to request a quote for SMAJ6.5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.