Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
38,550
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
125,000
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
19,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
15,000
in stock
|
Buy Now | |
element14
from US$0.13
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
11,857
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
6,200
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
905
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 58 V |
Breakdown VoltageVBR Min(V) | 64.4 V |
BreakdownVoltageVBR Max (V) | 71.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 93.6 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
Breakdown Voltage Max | 78.7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
Breakdown Voltage Max | 71.2V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMAJ Series 93.6 V 0.4 kW Surface Mount Uni-Directional TVS Diode - DO-214AC | Future Electronics |
Tvs Diode, 400W, 58V, Unidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 58V, UNIDIR, DO-214AC | element14 |
TVS-DIODE UNI 0,4KW 68V SMA | Rutronik |
400W 58VWM 5% UNI DO214AC | TTI Europe |
SMAJ58A, Uni-Directional TVS Diode, 400W, 2-Pin DO-214AC | Littelfuse SMAJ58A | RS Americas |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
Breakdown Voltage Max | 78.7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 400W 58V SMA | Schukat Electronic |
Diode TVS Single Uni-Directional 58V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
TVS Diode Single Uni-Dir 58V 400W SMA | RS |
Diode TVS Single Uni-Dir 58V 400W 2-Pin SMA | Avnet America |
Bourns TVS Diode, 58V, 400W, DO-214AC | Distrelec |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ58A?
Additional datasheets, footprints and schematics for SMAJ58A are listed on our Part Details page. You can also find images and similar parts to SMAJ58A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ58A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ58A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ58A fall under?
The SMAJ58A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ58A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ58A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ58A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ58A have stock available?
Authorised distributors including Future Electronics, RS, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for SMAJ58A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ58A often in real-time on the comparison pages.
What if I can't find stock of SMAJ58A?
You can fill out our help required form which you can use to request a quote for SMAJ58A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.