Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,480
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
400,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
300,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
12,414
in stock
|
Buy Now | |
element14
from US$0.15
|
12,414
in stock
|
Buy Now | |
Farnell
from US$0.07
|
12,414
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
4,967
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 51 V |
Breakdown VoltageVBR Min(V) | 56.7 V |
BreakdownVoltageVBR Max (V) | 62.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 82.4 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
Breakdown Voltage Max | 62.7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
Breakdown Voltage Max | 62.7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMAJ Series 3.3 W 62.7 V Bi-Directional Surface Mount TVS Diode - SMA | Future Electronics |
400W 51VWM 5% BI DO214AC | TTI Europe |
Littelfuse TVS Diode, Bi-Directional, 51V, 4.9A, DO-214AC | Distrelec |
TVS Diode, Bi-Directional, 82.4V, 2-Pin, 400W, Surface Mount, SMAJ Series | Littelfuse SMAJ51CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
Breakdown Voltage Max | 62.7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, TVS, 51V, 300W, 2SMA | RS |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 400W, 51V, Bidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 51V, BIDIR, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 51V 400W 2-Pin SMA | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ51CA?
Additional datasheets, footprints and schematics for SMAJ51CA are listed on our Part Details page. You can also find images and similar parts to SMAJ51CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ51CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ51CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ51CA fall under?
The SMAJ51CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ51CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ51CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ51CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ51CA have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMAJ51CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ51CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ51CA?
You can fill out our help required form which you can use to request a quote for SMAJ51CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.