SMAJ51A Zener TVSs by Diodes Incorporated

400W Surface Mount Transient Voltage Suppressor


Where to Buy

Prices starting from US$0.0464

Distributor Stock
Logo for RS
RS
from US$0.17
975
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
630,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0468
70,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
8,897
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.08
8,897
in stock
Buy Now
Logo for element14
element14
from US$0.09
8,842
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0464
5,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.30
4,930
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.14
4,900
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.07
2,722
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

AEC Qualified No
Compliance (Only Automotive supports PPAP) Standard
Configuration Single (Uni-Directional)
Power Rating (mW) 400 W
Reverse Standoff Voltage VRWM(V) 51 V
Breakdown VoltageVBR Min(V) 56.7 V
BreakdownVoltageVBR Max (V) 62.7 V
Maximum Reverse Leakage CurrentIR @ VRWM Max 5 µA
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) 82.4 V


SMAJ51A+ TVS - Transient Voltage Suppressors by Multicomp

TVS DIODE 400W 51V UNIDIR DO-214AC

Status: Unknown
Series: SMAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMAJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 51V
Clamping Voltage Vc Max 91.1V
Diode Case Style DO-214AC
No. of Pins 2Pins
Breakdown Voltage Min 56.7V
Breakdown Voltage Max 69.3V
Peak Pulse Power Dissipation 400W
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

SMAJ51A TVS - Transient Voltage Suppressors by Taiwan Semiconductor

TVS DIODE 400W 51V UNIDIR DO-214AC

Status: Unknown
Series: SMAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMAJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 51V
Clamping Voltage Vc Max 91.1V
Diode Case Style DO-214AC
No. of Pins 2Pins
Breakdown Voltage Min 56.7V
Breakdown Voltage Max 69.3V
Peak Pulse Power Dissipation 400W
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Diode TVS Single Uni-Directional 51V 400W 2-Pin DO-214AC T/R | EBV Elektronik

SMAJ51A TVS - Transient Voltage Suppressors by Bourns Electronics

TVS DIODE 400W 51V UNIDIR DO-214AC

Status: Unknown
Series: SMAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMAJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 51V
Clamping Voltage Vc Max 91.1V
Diode Case Style DO-214AC
No. of Pins 2Pins
Breakdown Voltage Min 56.7V
Breakdown Voltage Max 69.3V
Peak Pulse Power Dissipation 400W
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Tvs Diode, 400W, 51V, Unidir, Do-214Ac | Newark Electronics
TVS DIODE, 400W, 51V, UNIDIR, DO-214AC | Farnell
Diode TVS Single Uni-Dir 51V 400W 2-Pin SMA | Avnet Abacus

SMAJ51A+ TVS - Transient Voltage Suppressors by Multicomp Pro

TVS DIODE, 400W, 51V, UNIDIR, DO-214ACBreakdown Voltage

Status: Unknown
Series: SMAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMAJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 51V
Clamping Voltage Vc Max 91.1V
Diode Case Style DO-214AC
No. of Pins 2Pins
RoHS Compliant Yes

SMAJ51A TVS - Transient Voltage Suppressors by Littelfuse

TVS DIODE, 400W, 51V, DO-214AC

Status: Unknown
Series: SMAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMAJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 51V
Clamping Voltage Vc Max 82.4V
Diode Case Style DO-214AC (SMA)
No. of Pins 2Pins
Filter Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

400W 51VWM 5% UNI DO214AC | TTI Europe
TVS-DIODE UNI 0,4KW 60V SMA | Rutronik
SMAJ Series 3.3 W 62.7 V Uni-Directional Surface Mount TVS Diode - SMA | Future Electronics
Littelfuse TVS Diode, Uni-Directional, 51V, 4.9A, DO-214AC | Distrelec
Diode: TVS | Transfer Multisort Elektronik
TVS Diode SMA Suf MT T/R | RS
TVS Diode Array, SMAJ Series, 82.4V Clamping, 4.9A Peak Pulse, 1 Channel | Littelfuse SMAJ51A | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMAJ51A?

Additional datasheets, footprints and schematics for SMAJ51A are listed on our Part Details page. You can also find images and similar parts to SMAJ51A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMAJ51A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ51A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMAJ51A fall under?

The SMAJ51A is listed under Zener TVSs.

Can I view similar or alternative parts?

You can view similar parts to SMAJ51A when available in the Zener TVSs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ51A you can contact the distributor directly for product support, shipping queries etc.

Is the SMAJ51A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.

Which authorised distributors for SMAJ51A have stock available?

Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Farnell and element14 have stock available or on a lead time for SMAJ51A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMAJ51A often in real-time on the comparison pages.

What if I can't find stock of SMAJ51A?

You can fill out our help required form which you can use to request a quote for SMAJ51A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay