Status: | Unknown |
---|---|
Series: | SMAJ5.0A thru SMAJ188CA |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
3,830
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
136,800
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
48,600
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
21,600
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
7,200
in stock
|
Buy Now | |
element14
from US$0.10
|
3,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,170
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
560
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMAJ5.0A thru SMAJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SMAJ Series 400 W 48 V Bi-Directional SMT TRANSZORB« TVS Diode - DO-214AC | Future Electronics |
Diode TVS Single Bi-Dir 48V 400W 2-Pin SMA T/R | Avnet America |
TVS-DIODE BI 0,4KW 56V SMA | Rutronik |
DIODE, TVS, 400W, 48V, BIDIR, DO-214AC-2 | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 48 V, Do-214Ac, 2, 53.3 V Rohs Compliant: Yes |Vishay SMAJ48CA-E3/61 | Newark Electronics |
Where can I find additional details, specifications and documents for a SMAJ48CA-E3/61?
Additional datasheets, footprints and schematics for SMAJ48CA-E3/61 are listed on our Part Details page. You can also find images and similar parts to SMAJ48CA-E3/61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ48CA-E3/61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ48CA-E3/61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ48CA-E3/61 fall under?
The SMAJ48CA-E3/61 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ48CA-E3/61 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ48CA-E3/61 you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ48CA-E3/61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ48CA-E3/61 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Rutronik and element14 have stock available or on a lead time for SMAJ48CA-E3/61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ48CA-E3/61 often in real-time on the comparison pages.
What if I can't find stock of SMAJ48CA-E3/61?
You can fill out our help required form which you can use to request a quote for SMAJ48CA-E3/61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.