SMAJ43CA Zener TVSs by Diodes Incorporated

400W Surface Mount Transient Voltage Suppressor


Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
8,646
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
160,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
20,000
in stock
Buy Now
Logo for element14
element14
from US$0.06
15,235
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.09
10,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
8,646
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.05
5,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
5,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.23
4,925
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.07
19
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

AEC Qualified No
Compliance (Only Automotive supports PPAP) Standard
Configuration Single (Bi-Directional)
Power Rating (mW) 400 W
Reverse Standoff Voltage VRWM(V) 43 V
Breakdown VoltageVBR Min(V) 47.8 V
BreakdownVoltageVBR Max (V) 52.8 V
Maximum Reverse Leakage CurrentIR @ VRWM Max 5 µA
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) 69.4 V


SMAJ43CA+ TVS - Transient Voltage Suppressors by Multicomp

TVS DIODE 400W 43V BIDIR DO-214AC

Status: Unknown
Series: SMAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMAJ Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 43V
Clamping Voltage Vc Max 69.4V
Diode Case Style DO-214AC
No. of Pins 2Pins
Breakdown Voltage Min 47.8V
Breakdown Voltage Max 52.8V
Peak Pulse Power Dissipation 400W
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

SMAJ43CA TVS - Transient Voltage Suppressors by Taiwan Semiconductor

TVS DIODE 400W 43V BIDIR DO-214AC

Status: Unknown
Series: SMAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMAJ Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 43V
Clamping Voltage Vc Max 69.4V
Diode Case Style DO-214AC
No. of Pins 2Pins
Breakdown Voltage Min 47.8V
Breakdown Voltage Max 52.8V
Peak Pulse Power Dissipation 400W
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SMD TVS Diode Bip 400W 43V SMA | Schukat Electronic
Tvs Diode, 400W, 43V, Bidir, Do-214Ac Rohs Compliant: Yes |Taiwan Semiconductor SMAJ43CA | Newark Electronics
Diode TVS Single Bi-Dir 43V 400W 2-Pin DO-214AC T/R | EBV Elektronik

SMAJ43CA TVS - Transient Voltage Suppressors by Bourns Electronics

TVS DIODE 400W 43V BIDIR DO-214AC

Status: Unknown
Series: SMAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMAJ Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 43V
Clamping Voltage Vc Max 69.4V
Diode Case Style DO-214AC
No. of Pins 2Pins
Breakdown Voltage Min 47.8V
Breakdown Voltage Max 52.8V
Peak Pulse Power Dissipation 400W
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

400W 43VWM 5% BI DO214AC | TTI Europe
Diode TVS Single Bi-Dir 43V 400W 2-Pin DO-214AC Embossed Carrier T/R | Avnet America
A 43V, 400W, bi-directional, SMA pkg TVS Diode | Bourns SMAJ43CA | RS Americas

SMAJ43CA Semiconductors - Discretes by Littelfuse

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,43V V(RWM),DO-214AB / SMC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

SMAJ Series 3.3 W 52.8 V Bi-Directional Surface Mount TVS Diode - SMA | Future Electronics
TVS-DIODE BI 0,4KW 51V SMA | Rutronik
Littelfuse TVS Diode, Bi-Directional, 43V, 5.8A, DO-214AC | Distrelec
Diode: TVS | Transfer Multisort Elektronik

SMAJ43CA+ TVS - Transient Voltage Suppressors by Multicomp Pro

TVS DIODE, 400W, 43V, BIDIR, DO-214AC

Status: Unknown
Series: SMAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMAJ Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 43V
Clamping Voltage Vc Max 69.4V
Diode Case Style DO-214AC (SMA)
No. of Pins 2Pins
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMAJ43CA?

Additional datasheets, footprints and schematics for SMAJ43CA are listed on our Part Details page. You can also find images and similar parts to SMAJ43CA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMAJ43CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ43CA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMAJ43CA fall under?

The SMAJ43CA is listed under Zener TVSs.

Can I view similar or alternative parts?

You can view similar parts to SMAJ43CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ43CA you can contact the distributor directly for product support, shipping queries etc.

Is the SMAJ43CA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.

Which authorised distributors for SMAJ43CA have stock available?

Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Schukat Electronic have stock available or on a lead time for SMAJ43CA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMAJ43CA often in real-time on the comparison pages.

What if I can't find stock of SMAJ43CA?

You can fill out our help required form which you can use to request a quote for SMAJ43CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay