Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0341
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
14,225
in stock
|
Buy Now | |
Future Electronics
from US$0.0341
|
157,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
31,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
31,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
30,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
27,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
19,622
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
16,249
in stock
|
Buy Now | |
element14
from US$0.11
|
14,008
in stock
|
Buy Now | |
Farnell
from US$0.11
|
14,008
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
7,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
4,952
in stock
|
Buy Now | |
Avnet Abacus
-
|
200,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMAJ36CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 36 V |
Breakdown VoltageVBR Min(V) | 40 V |
BreakdownVoltageVBR Max (V) | 44.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 58.1 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
TVS-DIODE BI 0,4KW 42V SMA | Rutronik |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ36CA | RS Americas |
Littelfuse TVS Diode, Bi-Directional, 36V, 6.9A, DO-214AC | Distrelec |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 400W 36V SMA | Schukat Electronic |
Diode TVS Single Bi-Directional 36V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Dio Tvs Vwm 36V 400W Bidir Sma |Bourns SMAJ36CA | Newark Electronics |
Diode TVS Single Bi-Dir 36V 400W 2-Pin SMA | Avnet America |
400W 36VWM 5% BI DO214AC | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
DIO TVS VWM 36V 400W BIDIR SMA | RS |
DIODE, TVS, 36V, 400W, BI, 5%, SMA | element14 |
Where can I find additional details, specifications and documents for a SMAJ36CA?
Additional datasheets, footprints and schematics for SMAJ36CA are listed on our Part Details page. You can also find images and similar parts to SMAJ36CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ36CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ36CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ36CA fall under?
The SMAJ36CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ36CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ36CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ36CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ36CA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Rutronik and TTI Europe have stock available or on a lead time for SMAJ36CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ36CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ36CA?
You can fill out our help required form which you can use to request a quote for SMAJ36CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.