Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
58,450
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
435,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
225,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
205,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
25,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
24,645
in stock
|
Buy Now | |
element14
from US$0.07
|
20,922
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
11,170
in stock
|
Buy Now | |
Farnell
from US$0.07
|
10,922
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
9,980
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
9,950
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
9,820
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
8,960
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Rotima
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMAJ33CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 33 V |
Breakdown VoltageVBR Min(V) | 36.7 V |
BreakdownVoltageVBR Max (V) | 40.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 53.3 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
400W 33VWM 5% BI DO214AC | TTI Europe |
TVS-DIODE BI 0,4KW 33V SMA | Rutronik |
SMAJ Series 3.3 W 40.6 V Bi-Directional Surface Mount TVS Diode - SMA | Future Electronics |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ33CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 400W 33V SMA | Schukat Electronic |
Diode TVS Single Bi-Directional 33V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 400W, 33V, Bidir, Do-214Ac | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
RoHS Compliant | Yes |
DIO TVS VWM 33V 400W BIDIR SMA | RS |
Bourns TVS Diode, 33V, 400W, DO-214AC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Bi-Dir 33V 400W 2-Pin SMA | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ33CA?
Additional datasheets, footprints and schematics for SMAJ33CA are listed on our Part Details page. You can also find images and similar parts to SMAJ33CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ33CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ33CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ33CA fall under?
The SMAJ33CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ33CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ33CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ33CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ33CA have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, RS and Schukat Electronic have stock available or on a lead time for SMAJ33CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ33CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ33CA?
You can fill out our help required form which you can use to request a quote for SMAJ33CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.