Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
47,477
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
150,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
100,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
85,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
31,488
in stock
|
Buy Now | |
element14
from US$0.11
|
31,428
in stock
|
Buy Now | |
Farnell
from US$0.09
|
31,428
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
22,300
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
9,570
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,288
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
15
in stock
|
Buy Now | |
Rotima
-
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMAJ30CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 30 V |
Breakdown VoltageVBR Min(V) | 33.3 V |
BreakdownVoltageVBR Max (V) | 36.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 48.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMAJ Series 48.4 V 0.4 kW Surface Mount Bi-Directional TVS Diode - DO-214AC | Future Electronics |
400W 30VWM 5% BI DO214AC | TTI Europe |
TVS-DIODE BI 0,4KW 36V SMA | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Bi-Dir 30V 400W DO214AC | Littelfuse SMAJ30CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 400W 30V SMA | Schukat Electronic |
Diode TVS Single Bi-Dir 30V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
TVS Diode Single Bi-Dir 30V 400W SMA | RS |
Diode TVS Single Bi-Dir 30V 400W 2-Pin SMA | Avnet Asia |
Transient Voltage Suppressor, Tvs, Smaj Series, Bidirectional, 30 V, Do-214Ac, 2, 33.3 V Rohs Compliant: Yes |Bourns SMAJ30CA | Newark Electronics |
DIODE, TVS, 30V, 400W, BI, 5%, SMA | element14 |
Bourns TVS Diode, 30V, 400W, DO-214AC | Distrelec |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ30CA?
Additional datasheets, footprints and schematics for SMAJ30CA are listed on our Part Details page. You can also find images and similar parts to SMAJ30CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ30CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ30CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ30CA fall under?
The SMAJ30CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ30CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ30CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ30CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ30CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, RS and Avnet Asia have stock available or on a lead time for SMAJ30CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ30CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ30CA?
You can fill out our help required form which you can use to request a quote for SMAJ30CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.