Status: | Unknown |
---|---|
Series: | SMAJ5.0A thru SMAJ188CA |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.28 |
14,675
|
Buy Now | |
TTI Europe | US$0.06 |
63,000
|
Buy Now | |
Future Electronics | US$0.06 |
45,000
|
Buy Now | |
Rutronik | US$0.05 |
39,600
|
Buy Now | |
Newark Electronics | US$0.11 |
14,400
|
Buy Now | |
element14 | US$0.09 |
14,400
|
Buy Now | |
Farnell | US$0.09 |
14,400
|
Buy Now | |
Chip One Stop | US$0.05 |
3,590
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
1,225
|
Buy Now | |
Avnet America | - |
113,400
|
Buy Now | |
EBV Elektronik | - |
77,400
|
Buy Now | |
Avnet Asia | US$0.15 |
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMAJ5.0A thru SMAJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
400 W DO-214AC 30 V Uni Directional SMT Transient Voltage Suppressor Diode | Future Electronics |
TVS-DIODE UNI 0,4KW 36V SMA | Rutronik |
Diode TVS Uni-Dir 30V 400Wn | RS |
Tvs Diode, 30V, Unidir, Sma Rohs Compliant: Yes |Vishay SMAJ30A-E3/61 | Newark Electronics |
TVS DIODE, 30V, UNIDIR, SMA | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Uni-Dir 30V 400W 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ30A-E3/61?
Additional datasheets, footprints and schematics for SMAJ30A-E3/61 are listed on our Part Details page. You can also find images and similar parts to SMAJ30A-E3/61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ30A-E3/61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ30A-E3/61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ30A-E3/61 you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ30A-E3/61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ30A-E3/61 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, RS and Newark Electronics have stock available or on a lead time for SMAJ30A-E3/61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ30A-E3/61 often in real-time on the comparison pages.
What if I can't find stock of SMAJ30A-E3/61?
You can fill out our help required form which you can use to request a quote for SMAJ30A-E3/61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.