SMAJ28A-E3/61 TVS - Transient Voltage Suppressors by Vishay Intertechnology

Surface-Mount TransZorb® Transient Voltage Suppressors

Status: Unknown
Series: SMAJ5.0A thru SMAJ188CA
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0456

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
6,428
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.05
88,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
81,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0456
72,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0488
25,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
6,874
in stock
Buy Now
Logo for element14
element14
from US$0.09
6,428
in stock
Buy Now
Logo for Micros
Micros
from US$0.07
1,800
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.11
1,250
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
3
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
19,800
in stock
Buy Now

Features

Low profile package
Ideal for automated placement
Glass passivated chip junction
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

TVS-DIODE UNI 0,4KW 33V SMA | Rutronik
Diode TVS Single Uni-Dir 28V 400W 2-Pin SMA T/R | Avnet America
SMAJ Series 400 W 28 V Uni-Directional SMT TRANSZORB« TVS Diode - DO-214AC | Future Electronics
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 28 V, Do-214Ac, 2, 31.1 V Rohs Compliant: Yes |Vishay SMAJ28A-E3/61 | Newark Electronics
DIODE, TVS, 400W, 28V, UNIDIR, DO14AC | element14
TVS Diode Single Uni-Dir | Micros
Diode: TVS | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMAJ28A-E3/61?

Additional datasheets, footprints and schematics for SMAJ28A-E3/61 are listed on our Part Details page. You can also find images and similar parts to SMAJ28A-E3/61 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMAJ28A-E3/61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ28A-E3/61 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMAJ28A-E3/61 fall under?

The SMAJ28A-E3/61 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMAJ28A-E3/61 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ28A-E3/61 you can contact the distributor directly for product support, shipping queries etc.

Is the SMAJ28A-E3/61 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMAJ28A-E3/61 have stock available?

Authorised distributors including Rutronik, Avnet America, Future Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for SMAJ28A-E3/61.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMAJ28A-E3/61 often in real-time on the comparison pages.

What if I can't find stock of SMAJ28A-E3/61?

You can fill out our help required form which you can use to request a quote for SMAJ28A-E3/61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay