Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,020
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
40,000
in stock
|
Buy Now | |
element14
from US$0.14
|
9,295
in stock
|
Buy Now | |
Farnell
from US$0.14
|
9,295
in stock
|
Buy Now | |
Rutronik
from US$0.0454
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,485
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
885
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMAJ26CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 26 V |
Breakdown VoltageVBR Min(V) | 28.9 V |
BreakdownVoltageVBR Max (V) | 31.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 42.1 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMAJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 9.5A |
Power Dissipation Pd | 400W |
Diode TVS Single Bi-Dir 26V 400W 2-Pin SMAJ | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, TVS, 26V, 300W, 2SMA | RS |
Diode TVS Single Bi-Directional 26V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Bi-Dir 26V 400W 2-Pin DO-214AC T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 400W, 26V, Bidir, Do-214Ac Rohs Compliant: Yes |Multicomp Pro SMAJ26CA | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
RoHS Compliant | Yes |
400W 26VWM 5% BI DO214AC | TTI Europe |
SMAJ Series 42.1 V 0.4 kW Surface Mount Bi-Directional TVS Diode - DO-214AC | Future Electronics |
TVS DIODE, 400W, 26V, BIDIR, DO-214AC | element14 |
TVS-DIODE UNI 0,4KW 26V SMA | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 26V, 9.5A, DO-214AC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS Diode Array, SMAJ Series, 42.1V Clamping, 9.5A Peak Pulse, 1 Channel | Littelfuse SMAJ26CA | RS Americas |
Where can I find additional details, specifications and documents for a SMAJ26CA?
Additional datasheets, footprints and schematics for SMAJ26CA are listed on our Part Details page. You can also find images and similar parts to SMAJ26CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ26CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ26CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ26CA fall under?
The SMAJ26CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ26CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ26CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ26CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ26CA have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SMAJ26CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ26CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ26CA?
You can fill out our help required form which you can use to request a quote for SMAJ26CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.