Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 48.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 25.7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 24.4V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 48A |
Power Dissipation Pd | 3.3W |
Stand-off Voltage | 22V |
Termination Type | Surface Mount Device |
Time Measured | 50ms |
Where can I find additional details, specifications and documents for a SMAJ22CA-TR?
Additional datasheets, footprints and schematics for SMAJ22CA-TR are listed on our Part Details page. You can also find images and similar parts to SMAJ22CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ22CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ22CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ22CA-TR fall under?
The SMAJ22CA-TR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ22CA-TR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ22CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ22CA-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ22CA-TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SMAJ22CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ22CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMAJ22CA-TR?
You can fill out our help required form which you can use to request a quote for SMAJ22CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.