Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
3,300
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
22,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
13,090
in stock
|
Buy Now | |
element14
from US$0.16
|
6,290
in stock
|
Buy Now | |
Farnell
from US$0.12
|
6,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,133
in stock
|
Buy Now | |
Rutronik
from US$0.0470
|
5,000
in stock
|
Buy Now | |
Chip Outpost
from US$0.08
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
4,690
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMAJ22AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 22 V |
Breakdown VoltageVBR Min(V) | 24.4 V |
BreakdownVoltageVBR Max (V) | 26.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 35.5 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 39.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 29.8V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 39.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 29.8V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, TVS, 22V, 300W, SMA | RS |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 39.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 29.8V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, 400W, 22V, Unidir, Do-214Ac | Newark Electronics |
Diode TVS Single Uni-Dir 22V 400W 2-Pin SMA | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 39.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 35.5V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage | 26.9V |
RoHS Compliant | Yes |
TVS DIODE, 400W, 22V, UNIDIR, DO-214AC | element14 |
TVS-DIODE UNI 0,4KW 25V SMA | Rutronik |
TVS DIODE 22VWM 35.5VC DO214AC | Chip Outpost |
SMAJ Series 35.5 V 0.4 kW Surface Mount Uni-Directional TVS Diode - DO-214AC | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 22V, 11.3A, DO-214AC | Distrelec |
400W 22VWM 5% UNI DO214AC | TTI Europe |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ22A | RS Americas |
Where can I find additional details, specifications and documents for a SMAJ22A?
Additional datasheets, footprints and schematics for SMAJ22A are listed on our Part Details page. You can also find images and similar parts to SMAJ22A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ22A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ22A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ22A fall under?
The SMAJ22A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ22A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ22A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ22A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ22A have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for SMAJ22A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ22A often in real-time on the comparison pages.
What if I can't find stock of SMAJ22A?
You can fill out our help required form which you can use to request a quote for SMAJ22A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.