Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
663
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
14,279
in stock
|
Buy Now | |
element14
from US$0.15
|
14,279
in stock
|
Buy Now | |
Farnell
from US$0.14
|
14,279
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
9,960
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
4,975
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
4,600
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
4,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
86
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMAJ20CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 20 V |
Breakdown VoltageVBR Min(V) | 22.2 V |
BreakdownVoltageVBR Max (V) | 24.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 32.4 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 400W 20V SMA | Schukat Electronic |
DIODE, TVS, 20V, 300W, SMA | RS |
Diode TVS Single Bi-Directional 20V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
400W 20VWM 5% BI DO214AC | TTI Europe |
Tvs Diode, 400W, 20V, Bidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 20V, BIDIR, DO-214AC | element14 |
TVS-DIODE BI 0,4KW 24V SMA | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 20V, 12.3A, DO-214AC | Distrelec |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ20CA | RS Americas |
Diode: TVS | Transfer Multisort Elektronik |
SMAJ Series 32.4 V 400 W Surface Mount Bi-Directional TVS Diode - DO-214AC | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 20V 400W 2-Pin SMA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ20CA?
Additional datasheets, footprints and schematics for SMAJ20CA are listed on our Part Details page. You can also find images and similar parts to SMAJ20CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ20CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ20CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ20CA fall under?
The SMAJ20CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ20CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ20CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ20CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ20CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SMAJ20CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ20CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ20CA?
You can fill out our help required form which you can use to request a quote for SMAJ20CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.