Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
4,320
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
130,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
95,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
25,000
in stock
|
Buy Now | |
element14
from US$0.07
|
22,353
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
11,300
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
6,590
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,093
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMAJ18CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 18 V |
Breakdown VoltageVBR Min(V) | 20 V |
BreakdownVoltageVBR Max (V) | 22.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 29.2 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
SPICE models |
---|
smaj-series PSpice model (.lib) and symbols (.olb) |
CAD Symbol & Footprint models |
---|
smajxxa Orcad Symbol and Footprint files |
smajxxca Orcad Symbol and Footprint files |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMAJ Series 29.2 V 0.4 kW Surface Mount Bi-Directional TVS Diode - DO-214AC | Future Electronics |
400W 18VWM 5% BI DO214AC | TTI Europe |
TVS-DIODE BI 0,4KW 22V SMA | Rutronik |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ18CA | RS Americas |
Littelfuse TVS Diode, Bi-Directional, 18V, 13.7A, DO-214AC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ1 Series |
RoHS: | Unknown |
Product Range | SMAJ1 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 13.7A |
Power Dissipation Pd | 400W |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 400W 18V SMA | Schukat Electronic |
Tvs Diode, 400W, 18V, Bidir, Do-214Ac Rohs Compliant: Yes |Taiwan Semiconductor SMAJ18CA | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 18V 400W 2-Pin SMA | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ18CA?
Additional datasheets, footprints and schematics for SMAJ18CA are listed on our Part Details page. You can also find images and similar parts to SMAJ18CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ18CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ18CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ18CA fall under?
The SMAJ18CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ18CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ18CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ18CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ18CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, element14 and Farnell have stock available or on a lead time for SMAJ18CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ18CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ18CA?
You can fill out our help required form which you can use to request a quote for SMAJ18CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.