Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
6,125
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
2,645,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
102,270
in stock
|
Buy Now | |
element14
from US$0.07
|
102,270
in stock
|
Buy Now | |
Farnell
from US$0.09
|
102,270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
47,188
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
10,000
in stock
|
Buy Now | |
Micros
from US$0.0488
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
750,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | SMAJ1 Series |
RoHS: | Unknown |
Product Range | SMAJ1 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Breakdown Voltage Range | 16.7V to 18.5V |
Peak Pulse Current Ippm | 16.4A |
Power Dissipation Pd | 400W |
SMAJ Series 400 W 15 V Surface Mount Bi-Directional TVS Diode - DO-214AC | Future Electronics |
Diode, Tvs, Bi-Directional, 400W, 15V, Sma | Newark Electronics |
DIODE, TVS, BIDIRECT, 400W, 15V, SMA | element14 |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE BI 0,4KW 18V SMA | Rutronik |
Diode TVS Single BiDir 15V 400W 2Pin | RS |
400W, 15V, bidirectional | Micros |
Diode TVS Single Bi-Dir 15V 400W 2-Pin SMA T/R | Avnet Silica |
Diode TVS Single BiDir 15V 400W 2Pin | Diodes Inc SMAJ15CA-13-F | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ15CA-13-F?
Additional datasheets, footprints and schematics for SMAJ15CA-13-F are listed on our Part Details page. You can also find images and similar parts to SMAJ15CA-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ15CA-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ15CA-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ15CA-13-F fall under?
The SMAJ15CA-13-F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ15CA-13-F when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ15CA-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ15CA-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ15CA-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMAJ15CA-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ15CA-13-F often in real-time on the comparison pages.
What if I can't find stock of SMAJ15CA-13-F?
You can fill out our help required form which you can use to request a quote for SMAJ15CA-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.