Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
1,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
19,554
in stock
|
Buy Now | |
element14
from US$0.12
|
19,554
in stock
|
Buy Now | |
Farnell
from US$0.11
|
19,554
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
9,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
6,030
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 150 V |
Breakdown VoltageVBR Min(V) | 167 V |
BreakdownVoltageVBR Max (V) | 185 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 243 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 400W 150V SMA | Schukat Electronic |
DIODE, TVS, 150V, 300W, SMA | RS |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 185V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Tvs Diode, 400W, 150V, Bidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 150V, BIDIR, DO-214AC | element14 |
Diode TVS Single Bi-Dir 150V 400W 2-Pin SMA | Avnet America |
A 150V, 400W, bi-directional, SMA pkg TVS Diode | Bourns SMAJ150CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
RoHS Compliant | Yes |
Diode: TVS | Transfer Multisort Elektronik |
400W 150VWM 5% BI DO214AC | TTI Europe |
TVS-DIODE BI 0,4KW 176V SMA | Rutronik |
SMAJ Series 243 V 0.4 kW Surface Mount Bi-Directional TVS Diode - DO-214AC | Future Electronics |
Where can I find additional details, specifications and documents for a SMAJ150CA?
Additional datasheets, footprints and schematics for SMAJ150CA are listed on our Part Details page. You can also find images and similar parts to SMAJ150CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ150CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ150CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ150CA fall under?
The SMAJ150CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ150CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ150CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ150CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ150CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for SMAJ150CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ150CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ150CA?
You can fill out our help required form which you can use to request a quote for SMAJ150CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.