Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0291
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
10,650
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
175,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0291
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
10,650
in stock
|
Buy Now | |
element14
from US$0.09
|
10,650
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
881
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 150 V |
Breakdown VoltageVBR Min(V) | 167 V |
BreakdownVoltageVBR Max (V) | 185 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 243 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 266V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 204V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 266V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 204V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
400W 150VWM 5% UNI DO214AC | TTI Europe |
Tvs Diode, 400W, 150V, Unidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 150V, UNIDIR, DO-214AC | element14 |
Diode TVS Single Uni-Dir 150V 400W 2-Pin SMA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 266V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 167V |
Breakdown Voltage Max | 204V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 400W 150V SMA | Schukat Electronic |
Diode TVS Single Uni-Directional 150V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 266V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 150V |
Clamping Voltage Vc Max | 243V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Filter Terminals | SMD |
RoHS Compliant | Yes |
SMAJ Series 243 V 0.4 kW Surface Mount Uni-Directional TVS Diode - DO-214AC | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 150V, 1.6A, DO-214AC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SMAJ150A?
Additional datasheets, footprints and schematics for SMAJ150A are listed on our Part Details page. You can also find images and similar parts to SMAJ150A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ150A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ150A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ150A fall under?
The SMAJ150A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ150A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ150A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ150A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ150A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMAJ150A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ150A often in real-time on the comparison pages.
What if I can't find stock of SMAJ150A?
You can fill out our help required form which you can use to request a quote for SMAJ150A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.