Status: | Unknown |
---|---|
Series: | SMAJ1 Series |
RoHS: | Unknown |
Product Range | SMAJ1 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 140V |
Clamping Voltage Vc Max | 227V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 155V |
Breakdown Voltage Max | 171V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 1.76A |
Power Dissipation Pd | 400W |
Transient Voltage Suppressor, Tvs, Smaj Series, Bidirectional, 140 V, Do-214Ac, 2, 155 V Rohs Compliant: Yes |Kyocera Avx SMAJ140CA | Newark Electronics |
TVS DIODE, 400W, 140V, BIDIR, DO-214AC | element14 |
400W 140VWM 5% BI DO214AC | TTI Europe |
Diode TVS Single Bi-Dir 140V 400W 2-Pin SMAJ | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ140CA?
Additional datasheets, footprints and schematics for SMAJ140CA are listed on our Part Details page. You can also find images and similar parts to SMAJ140CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ140CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ140CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ140CA fall under?
The SMAJ140CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ140CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ140CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ140CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ140CA have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet America have stock available or on a lead time for SMAJ140CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ140CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ140CA?
You can fill out our help required form which you can use to request a quote for SMAJ140CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.