Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
230,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
10,000
in stock
|
Buy Now | |
element14
from US$0.16
|
8,715
in stock
|
Buy Now | |
Farnell
from US$0.14
|
8,715
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
8,062
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
4,825
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,948
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
303
in stock
|
Buy Now | |
RS
from US$0.13
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 13 V |
Breakdown VoltageVBR Min(V) | 14.4 V |
BreakdownVoltageVBR Max (V) | 15.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 21.5 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 400W, 13V, Bidir, Do-214Ac | Newark Electronics |
DIODE, TVS, 13V, 300W, SMA | RS |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Bi-Dir 13V 400W 2-Pin SMA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
RoHS Compliant | Yes |
400W 13VWM 5% BI DO214AC | TTI Europe |
TVS-DIODE BI 0,4KW 15V SMA | Rutronik |
SMAJ Series 21.5 V 0.4 kW Surface Mount Bi-Directional TVS Diode - DO-214AC | Future Electronics |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ13CA | RS Americas |
TVS DIODE, 400W, 13V, BIDIR, DO-214AC | element14 |
Littelfuse TVS Diode, Bi-Directional, 13V, 18.6A, DO-214AC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SMAJ13CA?
Additional datasheets, footprints and schematics for SMAJ13CA are listed on our Part Details page. You can also find images and similar parts to SMAJ13CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ13CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ13CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ13CA fall under?
The SMAJ13CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ13CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ13CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ13CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ13CA have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, RS Americas and element14 have stock available or on a lead time for SMAJ13CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ13CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ13CA?
You can fill out our help required form which you can use to request a quote for SMAJ13CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.