Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0472
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
5,825
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
19,895
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
10,000
in stock
|
Buy Now | |
element14
from US$0.07
|
9,640
in stock
|
Buy Now | |
Farnell
from US$0.07
|
9,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,037
in stock
|
Buy Now | |
Rutronik
from US$0.0472
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
4,975
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
2,370
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 13 V |
Breakdown VoltageVBR Min(V) | 14.4 V |
BreakdownVoltageVBR Max (V) | 15.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 21.5 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 23.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 17.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 23.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 17.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, TVS, 13V, 400W, SMA | RS |
Diode TVS Single Uni-Directional 13V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 23.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 17.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode, Full Reel | Newark Electronics |
Diode TVS Single Uni-Dir 13V 400W 2-Pin SMA | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 23.8V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS DIODE, 400W, 13V, UNIDIR, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage | 15.9V |
RoHS Compliant | Yes |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE UNI 0,4KW 15V SMA | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 13V, 18.6A, DO-214AC | Distrelec |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ13A | RS Americas |
SMAJ Series 3.3 W 15.9 V Uni-Directional Surface Mount TVS Diode - SMA | Future Electronics |
400W 13VWM 5% UNI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMAJ13A?
Additional datasheets, footprints and schematics for SMAJ13A are listed on our Part Details page. You can also find images and similar parts to SMAJ13A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ13A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ13A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ13A fall under?
The SMAJ13A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ13A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ13A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ13A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ13A have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SMAJ13A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ13A often in real-time on the comparison pages.
What if I can't find stock of SMAJ13A?
You can fill out our help required form which you can use to request a quote for SMAJ13A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.