Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
6,527
in stock
|
Buy Now | |
element14
from US$0.08
|
6,527
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
4,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,395
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
921
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 120 V |
Breakdown VoltageVBR Min(V) | 133 V |
BreakdownVoltageVBR Max (V) | 147 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 193 V |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 120V |
Clamping Voltage Vc Max | 214V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 133V |
Breakdown Voltage Max | 163V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 120V |
Clamping Voltage Vc Max | 214V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 133V |
Breakdown Voltage Max | 163V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS DIODE, 400W, 120V, UNIDIR, DO-214AC | element14 |
Diode TVS Single Uni-Directional 120V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 120V |
Clamping Voltage Vc Max | 193V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 133V |
Breakdown Voltage Max | 147V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Littelfuse TVS Diode, Uni-Directional, 120V, 2.1A, DO-214AC | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, 400W, 120V, Unidir, Do-214Ac | Newark Electronics |
TVS-DIODE UNI 0,4KW 120V SMA | Rutronik |
TVS Diodes - Transient Voltage Suppressors 120Vr 400W 2.1A 5% UniDirectional | Future Electronics |
400W 120VWM 5% UNI DO214AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 120V |
Clamping Voltage Vc Max | 193V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 133V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 120V 500W 2-Pin DO-214AC | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 120V |
Clamping Voltage Vc Max | 214V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ120A?
Additional datasheets, footprints and schematics for SMAJ120A are listed on our Part Details page. You can also find images and similar parts to SMAJ120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ120A fall under?
The SMAJ120A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ120A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ120A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ120A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ120A have stock available?
Authorised distributors including element14, Farnell, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SMAJ120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ120A often in real-time on the comparison pages.
What if I can't find stock of SMAJ120A?
You can fill out our help required form which you can use to request a quote for SMAJ120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.