SMA6J188A-TR TVS - Transient Voltage Suppressors by STMicroelectronics

DIODE TVS 600W SMA

Status: Unknown
Series: Transil SMA6J Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range Transil SMA6J Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 188V
Clamping Voltage Vc Max 328V
Diode Case Style SMD
No. of Pins 2Pins
Breakdown Voltage Min 209V
Breakdown Voltage Max 231V
Peak Pulse Power Dissipation 600W
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Breakdown Voltage 220V
Breakdown Voltage Range 209V to 231V
Clamping Voltage @ 8/20µs Max 323V
Current Ir Vbr Measurement Min 1mA
Diode Type Unidirectional TVS
Operating Temperature Max 175°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C
Peak Pulse Current Ippm 10.3A
Power Dissipation Pd 4W
Stand-off Voltage 188V
Termination Type Surface Mount Device
Time Measured 50ms

Alternative Descriptions

DIODE, TVS, 600W, SMA | element14
Diode, Tvs, 600W, Sma | Newark Electronics
Diode TVS Single Uni-Dir 188V 600W 2-Pin SMA T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA6J188A-TR?

Additional datasheets, footprints and schematics for SMA6J188A-TR are listed on our Part Details page. You can also find images and similar parts to SMA6J188A-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA6J188A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6J188A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA6J188A-TR fall under?

The SMA6J188A-TR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMA6J188A-TR when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6J188A-TR you can contact the distributor directly for product support, shipping queries etc.

Is the SMA6J188A-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMA6J188A-TR have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SMA6J188A-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA6J188A-TR often in real-time on the comparison pages.

What if I can't find stock of SMA6J188A-TR?

You can fill out our help required form which you can use to request a quote for SMA6J188A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay