Status: | Active |
---|---|
Series: | SMA6J15A |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
4,750
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,185
in stock
|
Buy Now | |
element14
from US$0.23
|
2,185
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,185
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs) 4 kW (8/20 μs) |
600 W (10/1000 μs) |
4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 85 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 175 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS5142 600 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SMA6J Series 4 W 18.5 V Uni-Directional Surface Mount TVS Diode - SMA | Future Electronics |
Diode TVS Single Uni-Dir 15V 600W 2-Pin SMA T/R | Avnet America |
Transil 600W 15V Unidir. Temp.175C SMA | RS |
Tvs Diode, 600W, 15V, Unidir, Smd | Newark Electronics |
DIODE, TVS, 600W, SMA | element14 |
Where can I find additional details, specifications and documents for a SMA6J15A-TR?
Additional datasheets, footprints and schematics for SMA6J15A-TR are listed on our Part Details page. You can also find images and similar parts to SMA6J15A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6J15A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6J15A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6J15A-TR fall under?
The SMA6J15A-TR is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMA6J15A-TR when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6J15A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6J15A-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMA6J15A-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for SMA6J15A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6J15A-TR often in real-time on the comparison pages.
What if I can't find stock of SMA6J15A-TR?
You can fill out our help required form which you can use to request a quote for SMA6J15A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.