Status: | Unknown |
---|---|
Series: | TRANSZORB SMA6F Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMA6F Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 13.4V |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.07V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Peak Pulse Current Ippm | 298A |
Power Dissipation Pd | 600W |
SMA6F Series 600 W 5 V Uni-Directional High Junction Temperature Transil-SMAFlat | Future Electronics |
TVS DIODE, 600W, 9.2V, UNDIR, DO-221AC | element14 |
Transient Voltage Suppressor, Unidirectional, 5 V, Do-221Ac, 2, 6.4 V Rohs Compliant: Yes |Stmicroelectronics SMA6F5.0A-TR | Newark Electronics |
Diode TVS Single Uni-Dir 5V 600W 2-Pin SMA Flat T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMA6F5.0A-TR?
Additional datasheets, footprints and schematics for SMA6F5.0A-TR are listed on our Part Details page. You can also find images and similar parts to SMA6F5.0A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6F5.0A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6F5.0A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6F5.0A-TR fall under?
The SMA6F5.0A-TR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMA6F5.0A-TR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6F5.0A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6F5.0A-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6F5.0A-TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SMA6F5.0A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6F5.0A-TR often in real-time on the comparison pages.
What if I can't find stock of SMA6F5.0A-TR?
You can fill out our help required form which you can use to request a quote for SMA6F5.0A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.