SMA6F20A-M3/6A TVS - Transient Voltage Suppressors by Vishay Intertechnology

Surface-Mount TransZorb® Transient Voltage Suppressors

Status: Unknown
Series: SMA6F5.0A thru SMA6F130A
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Very low profile - typical height of 0.95 mm
Ideal for automated placement
Unidirectional only
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN No

Alternative Descriptions

Diode, Tvs, 4Kw, 20V, Unidir, Do-221Ac, Full Reel | Newark Electronics
Diode TVS Single Uni-Dir 20V 4KW 2-Pin SlimSMA T/R | Avnet America
600W 20VWM 5% UNI DO221AC | TTI Europe
DIODE, TVS, 20V, 600W, DO-221AC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA6F20A-M3/6A?

Additional datasheets, footprints and schematics for SMA6F20A-M3/6A are listed on our Part Details page. You can also find images and similar parts to SMA6F20A-M3/6A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA6F20A-M3/6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6F20A-M3/6A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA6F20A-M3/6A fall under?

The SMA6F20A-M3/6A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMA6F20A-M3/6A when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6F20A-M3/6A you can contact the distributor directly for product support, shipping queries etc.

Is the SMA6F20A-M3/6A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMA6F20A-M3/6A have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for SMA6F20A-M3/6A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA6F20A-M3/6A often in real-time on the comparison pages.

What if I can't find stock of SMA6F20A-M3/6A?

You can fill out our help required form which you can use to request a quote for SMA6F20A-M3/6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay