Status: | Unknown |
---|---|
Series: | Transil SMA6F Series |
RoHS: | Unknown |
Product Range | Transil SMA6F Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 22.9V |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.2V |
Breakdown Voltage Max | 14.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
TVS DIODE, 600W, 12V, UNIDIR, DO-221AC | element14 |
Tvs Diode, Unidir, 600W, 12V, Do-221Ac | Newark Electronics |
Diode TVS Single Uni-Dir 12V 600W 2-Pin SMA Flat | Avnet America |
Where can I find additional details, specifications and documents for a SMA6F12AVCL?
Additional datasheets, footprints and schematics for SMA6F12AVCL are listed on our Part Details page. You can also find images and similar parts to SMA6F12AVCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6F12AVCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6F12AVCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6F12AVCL fall under?
The SMA6F12AVCL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMA6F12AVCL when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6F12AVCL you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6F12AVCL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6F12AVCL have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SMA6F12AVCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6F12AVCL often in real-time on the comparison pages.
What if I can't find stock of SMA6F12AVCL?
You can fill out our help required form which you can use to request a quote for SMA6F12AVCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.