SMA6F12AHD-M3/6A TVS - Transient Voltage Suppressors by Vishay Intertechnology

Surface-Mount TransZorb® Transient Voltage Suppressors

Status: Unknown
Series: SMA6F5.0A thru SMA6F130A
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
1,310
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.10
3,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
1,310
in stock
Buy Now
Logo for element14
element14
from US$0.13
1,310
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
3,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
-
Buy Now

Features

Very low profile - typical height of 0.95 mm
Ideal for automated placement
Unidirectional only
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN No

Alternative Descriptions

Transient Voltage Suppressor, Tvs, Transzorb Sma6F Series, Unidirectional, 12 V, Do-221Ac, 2 Rohs Compliant: Yes |Vishay SMA6F12AHD-M3/6A | Newark Electronics
TVS DIODE, 12V, 600W, SLIMSMA | element14
Diode TVS Single Uni-Dir 12V 4KW 2-Pin SlimSMA T/R | EBV Elektronik
600W 12VWM 5% UNI DO221AC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA6F12AHD-M3/6A?

Additional datasheets, footprints and schematics for SMA6F12AHD-M3/6A are listed on our Part Details page. You can also find images and similar parts to SMA6F12AHD-M3/6A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA6F12AHD-M3/6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6F12AHD-M3/6A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA6F12AHD-M3/6A fall under?

The SMA6F12AHD-M3/6A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMA6F12AHD-M3/6A when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6F12AHD-M3/6A you can contact the distributor directly for product support, shipping queries etc.

Is the SMA6F12AHD-M3/6A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMA6F12AHD-M3/6A have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for SMA6F12AHD-M3/6A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA6F12AHD-M3/6A often in real-time on the comparison pages.

What if I can't find stock of SMA6F12AHD-M3/6A?

You can fill out our help required form which you can use to request a quote for SMA6F12AHD-M3/6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay