SMA3107-TL-E Monolithic Microwave Integrated Circuits (MMIC) by ON Semiconductor

MMIC, RF Amplifier, 3 V, 6 mA, 0.1 to 2.8 GHz

Status: Active
Series: SMA3107
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

SMA3107 is RF MMIC, Amplifier, 3 V, 6 mA, 0.1 to 2.8 GHz.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
2,888
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
1,476,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.10
30,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
2,888
in stock
Buy Now
Logo for element14
element14
from US$0.16
2,888
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High Gain: GP = 23.5 dB typ @ 1.0 GHz
Wideband response: fu = 2.8 GHz
ICC = 6.0 mA typ

Specifications

Description SMA3107
Compliance Pb-free
ICC Min (mA) 4.3
ICC Max (mA) 7.7
Power Gain Min (dB) 21 22
Power Gain Max (dB) 26 27
Isolation Max (dB) 33 40
Input Return Loss Min (dB) 10 18
Output Return Loss Min (dB) 10 27
Noise Figure Max (dB) 4.3
PO(1 dB Compression) Min (dBm) -11.5 -8.5
Upper Freq (3 dB) (GHz) 2.8
VCC Min (V) 2.7
VCC Max (V) 3.3
Package Type SC-88FL / MCPH-6

Alternative Descriptions

RF Amp Chip Single GP 2.8GHz 3.3V 6-Pin MCPH T/R | Avnet America
Rf Amplifier, 0.1-2.8Ghz, Mcph-6 | Newark Electronics
RF AMPLIFIER, 0.1-2.8GHZ, MCPH-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA3107-TL-E?

Additional datasheets, footprints and schematics for SMA3107-TL-E are listed on our Part Details page. You can also find images and similar parts to SMA3107-TL-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA3107-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA3107-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA3107-TL-E fall under?

The SMA3107-TL-E is listed under Discrete & Power Modules > Monolithic Microwave Integrated Circuits (MMIC).

Can I view similar or alternative parts?

You can view similar parts to SMA3107-TL-E when available in the Monolithic Microwave Integrated Circuits (MMIC) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA3107-TL-E you can contact the distributor directly for product support, shipping queries etc.

Is the SMA3107-TL-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SMA3107-TL-E have stock available?

Authorised distributors including Avnet America, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMA3107-TL-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA3107-TL-E often in real-time on the comparison pages.

What if I can't find stock of SMA3107-TL-E?

You can fill out our help required form which you can use to request a quote for SMA3107-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay