Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 100MHz |
---|---|
Frequency Max | 3GHz |
Gain | 25.5dB |
Noise Figure Typ | 4dB |
RF IC Case Style | MCPH |
No. of Pins | 6Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Si Mmic Fu=3Ghz/Reel |Onsemi SMA3101-TL-E | Newark Electronics |
Where can I find additional details, specifications and documents for a SMA3101-TL-E?
Additional datasheets, footprints and schematics for SMA3101-TL-E are listed on our Part Details page. You can also find images and similar parts to SMA3101-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA3101-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA3101-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA3101-TL-E fall under?
The SMA3101-TL-E is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SMA3101-TL-E when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA3101-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the SMA3101-TL-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA3101-TL-E have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for SMA3101-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA3101-TL-E often in real-time on the comparison pages.
What if I can't find stock of SMA3101-TL-E?
You can fill out our help required form which you can use to request a quote for SMA3101-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.