SMA-JS-1F-S Connectors by TE Connectivity

RF COAXIAL SMA STRAIGHT JACK 50OHM

Status: Unknown
Series: KOAXXA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.31

Distributor Stock
Logo for Farnell
Farnell
from US$1.31
No stock
Buy Now

Specifications

Connector Type SMA Coaxial
Connector Body Style Straight Jack
Coaxial Termination Solder
Impedance 50ohm
Coaxial Cable Types RG174 RG188 RG316
Contact Material -
Contact Plating Gold Plated Contacts
Frequency Max 18GHz
Connector Mounting Cable Mount
Product Range KOAXXA Series

Alternative Descriptions

RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA-JS-1F-S?

Additional datasheets, footprints and schematics for SMA-JS-1F-S are listed on our Part Details page. You can also find images and similar parts to SMA-JS-1F-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA-JS-1F-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA-JS-1F-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA-JS-1F-S fall under?

The SMA-JS-1F-S is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to SMA-JS-1F-S when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA-JS-1F-S you can contact the distributor directly for product support, shipping queries etc.

Is the SMA-JS-1F-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMA-JS-1F-S have stock available?

Authorised distributors including Farnell have stock available or on a lead time for SMA-JS-1F-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA-JS-1F-S often in real-time on the comparison pages.

What if I can't find stock of SMA-JS-1F-S?

You can fill out our help required form which you can use to request a quote for SMA-JS-1F-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay