Status: | Unknown |
---|---|
Series: | KOAXXA Series |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
No stock
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG405 |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | KOAXXA Series |
RF COAXIAL, SMA, JACK, 50OHM | Farnell |
Where can I find additional details, specifications and documents for a SMA-JB-1C-S?
Additional datasheets, footprints and schematics for SMA-JB-1C-S are listed on our Part Details page. You can also find images and similar parts to SMA-JB-1C-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA-JB-1C-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA-JB-1C-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA-JB-1C-S fall under?
The SMA-JB-1C-S is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SMA-JB-1C-S when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA-JB-1C-S you can contact the distributor directly for product support, shipping queries etc.
Is the SMA-JB-1C-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA-JB-1C-S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SMA-JB-1C-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA-JB-1C-S often in real-time on the comparison pages.
What if I can't find stock of SMA-JB-1C-S?
You can fill out our help required form which you can use to request a quote for SMA-JB-1C-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.